Status: | Production |
---|---|
Series: | ADUM3401 |
RoHS: | Compliant |
For AEC-Q100 Automotive Qualified Devices Specifications view ADuM340xW data sheet |
Enhanced system-level ESD performance per IEC 61000-4-x |
Bidirectional communication |
3 V/5 V level translation |
High temperature operation: 105°C |
High data rate: dc to 90 Mbps (NRZ) |
See data sheet for additional featuresADuM3401-EP supports defense and aerospace applications (AQEC standard) |
Download ADuM3401-EP data sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/14630 DSCC Drawing Number |
Digital Isolator, 4Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 4CH, -40 TO 105DEG C | element14 |
QUAD-CHANNEL DIGITAL ISOLATORS | Analog Devices |
Where can I find additional details, specifications and documents for a ADUM3401ARWZ-RL?
Additional datasheets, footprints and schematics for ADUM3401ARWZ-RL are listed on our Part Details page. You can also find images and similar parts to ADUM3401ARWZ-RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM3401ARWZ-RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM3401ARWZ-RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM3401ARWZ-RL fall under?
The ADUM3401ARWZ-RL is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM3401ARWZ-RL when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM3401ARWZ-RL you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM3401ARWZ-RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM3401ARWZ-RL have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADUM3401ARWZ-RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM3401ARWZ-RL often in real-time on the comparison pages.
What if I can't find stock of ADUM3401ARWZ-RL?
You can fill out our help required form which you can use to request a quote for ADUM3401ARWZ-RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.