ADUM3300CRWZ Standard Digital Isolators by Analog Devices

Status: Production
Series: ADUM3300
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADuM3300/ADuM3301 are 3-channel digital isolators basedon the Analog Devices, Inc., iCoupler® technology. Combininghigh speed CMOS and monolithic air core transformer technology, these isolation components provide outstanding performancecharacteristics superior to alternatives, such as optocoupler devices.iCoupler devices remove the design difficulties commonly associated with optocouplers. Typical optocoupler concerns regarding uncertain current transfer ratios, nonlinear transfer functions, and temperature and lifetime effects are eliminated with the simple iCoupler digital interfaces and stable performancecharacteristics. The need for external drivers and other discretecomponents is eliminated with these iCoupler products. Furthermore, iCoupler devices consume one-tenth to one-sixththe power of optocouplers at comparable signal data rates.The ADuM3300/ADuM3301 isolators provide three independentisolation channels in a variety of channel configurations anddata rates. All models operate with thesupply voltage on either side ranging from 3.3 V to 5.5 V, providingcompatibility with lower voltage systems as well as enabling avoltage translation functionality across the isolation barrier. TheADuM3300/ADuM3301 isolators have a patented refresh featurethat ensures dc correctness in the absence of input logictransitions and during power-up/power-down conditions.In comparison to ADuM1300/ADuM1301 isolators, ADuM3300/ADuM3301 isolators contain various circuit and layout changesto provide increased capability relative to system-level IEC 61000-4-x testing (ESD, burst, and surge). The precise capabilityin these tests for either the ADuM1300/ADuM1301 orADuM3300/ADuM3301 products is strongly determined by the design and layout of the user’s system.

Where to Buy

Prices starting from US$3.45

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$5.71
5,559
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.45
376
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.69
-
Buy Now
Logo for element14
element14
from US$3.78
-
Buy Now
Logo for Farnell
Farnell
from US$3.53
-
Buy Now

Features

Enhanced system-level ESD performance per IEC 61000-4-x
Low power operation
5 V operation
2.0 mA per channel maximum at 0 Mbps to 2 Mbps
4.1 mA per channel maximum at 10 Mbps
36 mA per channel maximum at 90 Mbps
3.3 V operation
1.0 mA per channel maximum at 0 Mbps to 2 Mbps
2.8 mA per channel maximum at 10 Mbps
17 mA per channel maximum at 90 Mbps
Bidirectional communication
3.3 V/5 V level translation
High temperature operation: 105°C
High data rate: dc to 90 Mbps (NRZ)
Precise timing characteristics
2 ns maximum pulse width distortion
2 ns maximum channel-to-channel matching
High common-mode transient immunity: >25 kV/μs
Output enable function
16-lead SOIC wide body, RoHS-compliant package
Safety and regulatory approvals
UL recognition: 2500 V rms for 1 minute per UL 1577
CSA Component Acceptance Notice 5A
VDE Certificate of Conformity
DIN V VDE V 0884-10 (VDE V 0884-10): 2006-12
VIORM = 560 V peak
CQC Certification per GB4943.1-2011

Alternative Descriptions

THREE - CHANNEL DIGITAL ISOLAT | Analog Devices
Digital Isolator, 3Ch, -40 To 105Deg C | Newark Electronics
DIGITAL ISOLATOR, 3CH, -40 TO 105DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM3300CRWZ?

Additional datasheets, footprints and schematics for ADUM3300CRWZ are listed on our Part Details page. You can also find images and similar parts to ADUM3300CRWZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM3300CRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM3300CRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM3300CRWZ fall under?

The ADUM3300CRWZ is listed under Standard Digital Isolators.

Can I view similar or alternative parts?

You can view similar parts to ADUM3300CRWZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM3300CRWZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM3300CRWZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM3300CRWZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM3300CRWZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM3300CRWZ often in real-time on the comparison pages.

What if I can't find stock of ADUM3300CRWZ?

You can fill out our help required form which you can use to request a quote for ADUM3300CRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay