Status: | Production |
---|---|
Series: | ADUM3211 |
RoHS: | Compliant |
Enhanced system-level ESD performance per |
IEC 61000-4-x |
High temperature operation: 125°C |
Default low output |
Narrow body, RoHS-compliant, 8-lead SOIC |
Low power operation |
5 V operation (refer to data sheet) |
3.3 V operation (refer to data sheet) |
High data rate: dc to 25 Mbps (NRZ) |
See data sheet for additional featuresADuM3211-EP supports defense and aerospace applications (AQEC standard) |
Download ADuM3211-EP data sheet (pdf) |
Military temperature range: −55°C to +125°C |
Controlled manufacturing baseline |
Enhanced product change notification |
Qualification data available on request |
Qualified for automotive applications |
V62/14628 DSCC Drawing Number |
DUAL-CHANNEL DIGITAL ISOLATORS | Analog Devices |
Digital Isolator, 2Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 2CH, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a ADUM3211ARZ?
Additional datasheets, footprints and schematics for ADUM3211ARZ are listed on our Part Details page. You can also find images and similar parts to ADUM3211ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM3211ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM3211ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM3211ARZ fall under?
The ADUM3211ARZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM3211ARZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM3211ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM3211ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM3211ARZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM3211ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM3211ARZ often in real-time on the comparison pages.
What if I can't find stock of ADUM3211ARZ?
You can fill out our help required form which you can use to request a quote for ADUM3211ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.