Status: | Production |
---|---|
Series: | ADUM3201 |
RoHS: | Compliant |
Enhanced system-level ESD performance per |
IEC 61000-4-x |
High temperature operation: 125°C |
Narrow body, RoHS-compliant, 8-lead SOIC |
Low power operation |
5 V operation (refer to data sheet) |
3.3 V operation (refer to data sheet) |
Bidirectional communication |
3.3 V/5 V level translation |
See data sheet for additional featuresADuM3201-EP supports defense and aerospace applications (AQEC standard) |
Download ADuM3201-EP data sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
Enhanced product change notification |
Qualification data available on request |
Qualified for automotive applications |
Automotive versions qualified per AEC-Q100 |
V62/14640 DSCC Drawing Number |
DUAL-CHANNEL DIGITAL ISOLATORS | Analog Devices |
Digital Isolator, 2Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 2CH, -40 TO 105DEG C | element14 |
DIGITAL ISOLATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADUM3201ARZ?
Additional datasheets, footprints and schematics for ADUM3201ARZ are listed on our Part Details page. You can also find images and similar parts to ADUM3201ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM3201ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM3201ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM3201ARZ fall under?
The ADUM3201ARZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM3201ARZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM3201ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM3201ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM3201ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADUM3201ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM3201ARZ often in real-time on the comparison pages.
What if I can't find stock of ADUM3201ARZ?
You can fill out our help required form which you can use to request a quote for ADUM3201ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.