ADUM3200CRZ Standard Digital Isolators by Analog Devices

Status: Production
Series: ADUM3200
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADuM3200 / ADuM3201 are dual-channel, digital isolatorsbased on the Analog Devices, Inc., iCoupler® technology.Combining high speed CMOS and monolithic transformertechnology, these isolation components provide outstandingperformance characteristics superior to alternatives such asoptocoupler devices.By avoiding the use of LEDs and photodiodes, iCouplerdevices remove the design difficulties commonly associatedwith optocouplers. The typical optocoupler concerns regardinguncertain current transfer ratios, nonlinear transfer functions,and temperature and lifetime effects are eliminated with thesimple iCoupler digital interfaces and stable performance characteristics.The need for external drivers and other discretecomponents is eliminated with these iCoupler products. Furthermore,iCoupler devices consume one-tenth to one-sixth thepower of optocouplers at comparable signal data rates.The ADuM3200 / ADuM3201 isolators provide two independentisolation channels in a variety of channel configurations anddata rates (see the Ordering Guide). They operate with 3.3 Vor 5 V supply voltages on either side, providing compatibilitywith lower voltage systems as well as enabling voltage translationfunctionality across the isolation barrier. The ADuM3200Wand ADuM3201W are automotive grade versions qualifiedfor 125°C operation.In comparison to the ADuM1200 / ADuM1201 isolators, theADuM3200 / ADuM3201 isolators contain various circuit andlayout changes to provide increased capability relative to system-levelIEC 61000-4-x testing (ESD, burst, and surge). The precisecapability in these tests for either the ADuM1200 / ADuM1201or ADuM3200 / ADuM3201 products is strongly determined bythe design and layout of the user’s board or module. For moreinformation, see the AN-793 Application Note, ESD/Latch-UpConsiderations with iCoupler Isolation Products.

Where to Buy

Prices starting from US$2.55

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.69
4,625
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.39
158
in stock
Buy Now
Logo for element14
element14
from US$2.73
158
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.61
158
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$2.55
-
Buy Now

Features

Enhanced system-level ESD performance per
IEC 61000-4-x 
High temperature operation: 125°C
Narrow body, RoHS-compliant, 8-lead SOIC
Low power operation 
5 V operation (refer to data sheet)
3.3 V operation (refer to data sheet)
Bidirectional communication
3.3 V/5 V level translation
See data sheet for additional featuresADuM3200-EP supports defense and aerospace applications (AQEC standard)
Download ADuM3200-EP Data Sheet (pdf)
Military temperature range (−55°C to +125°C)
Controlled manufacturing baseline 
Enhanced product change notification 
Qualification data available on request
Qualified for automotive applications
Automotive versions qualified per AEC-Q100
V62/14627 DSCC Drawing Number

Alternative Descriptions

pb Free DUAL-CHANNEL DIGITAL I | Analog Devices
Digital Isolator, 2Ch, -40 To 105Deg C | Newark Electronics
DIGITAL ISOLATOR, 2CH, -40 TO 105DEG C | element14
DIGITAL ISOLATOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM3200CRZ?

Additional datasheets, footprints and schematics for ADUM3200CRZ are listed on our Part Details page. You can also find images and similar parts to ADUM3200CRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM3200CRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM3200CRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM3200CRZ fall under?

The ADUM3200CRZ is listed under Standard Digital Isolators.

Can I view similar or alternative parts?

You can view similar parts to ADUM3200CRZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM3200CRZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM3200CRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM3200CRZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADUM3200CRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM3200CRZ often in real-time on the comparison pages.

What if I can't find stock of ADUM3200CRZ?

You can fill out our help required form which you can use to request a quote for ADUM3200CRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay