ADUM3154ARSZ SPI Isolators by Analog Devices

Status: Production
Series: ADUM3154
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADuM3154 is an SPIsolator™ digital isolator optimized for a serial peripheral interface (SPI) that includes support for up to four slave devices. Based on the Analog Devices, Inc., iCoupler® chip scale transformer technology, the low propagation delay and jitter in the CLK, MO/SI, MI/SO, and SS SPI bus signals support SPI clock rates of up to 17 MHz.The ADuM3154 isolator also provides a slave select multiplexing system that allows up to four slave devices to be serviced from one isolator. When a target slave is selected, the slave select signal propagates to the desired output with low propagation delay, allowing tight timing control. The isolated SSx is addressed through a 250 kbps low speed, 2-channel address bus, allowing the target slave device to be changed in as little as 2.5 μs.

Where to Buy

Prices starting from US$2.54

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.54
4,274
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.18
132
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.38
122
in stock
Buy Now
Logo for element14
element14
from US$3.71
122
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.50
122
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$9.84
-
Buy Now

Features

Supports up to 17 MHz SPI clock speed
4 high speed, low propagation delay, SPI signal isolation channels
Supports up to 4 slave devices
20-lead SSOP package with 5.1 mm creepage
High temperature operation: 125°C
High common-mode transient immunity: >25 kV/μs
Safety and regulatory approvals
UL recognition per UL 1577
3750 V rms for 1 minute
CSA Component Acceptance Notice 5A
VDE certificate of conformity
DIN V VDE V 0884-10 (VDE V 0884-10):2006-12
VIORM = 565 V peak

Alternative Descriptions

Multiple Slave Isolator for SP | Analog Devices
Digital Isolator, 7Ch, -40 To 125Deg C | Newark Electronics
DIGITAL ISOLATOR, 7CH, -40 TO 125DEG C | element14
Dig. Isol. 7Ch SPI 3,75kV 2MBd SSOP20 | Schukat Electronic


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM3154ARSZ?

Additional datasheets, footprints and schematics for ADUM3154ARSZ are listed on our Part Details page. You can also find images and similar parts to ADUM3154ARSZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM3154ARSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM3154ARSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM3154ARSZ fall under?

The ADUM3154ARSZ is listed under SPI Isolators.

Can I view similar or alternative parts?

You can view similar parts to ADUM3154ARSZ when available in the SPI Isolators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM3154ARSZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM3154ARSZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM3154ARSZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM3154ARSZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM3154ARSZ often in real-time on the comparison pages.

What if I can't find stock of ADUM3154ARSZ?

You can fill out our help required form which you can use to request a quote for ADUM3154ARSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay