Status: | Production |
---|---|
Series: | ADUM3100 |
RoHS: | Compliant |
Prices starting from US$1.66
Enhanced system-level ESD performance per IEC 61000-4-x |
Compatible with 3.3 V and |
5.0 V operation/level translationLow Power Operation |
5 V operation |
2.0 mA maximum @ 1 Mbps |
5.6 mA maximum @ 25 Mbps |
18 mA maximum @ 100 Mbps |
3.3 V operation |
1.1 mA maximum @ 1 Mbps |
4.2 mA maximum @ 25 Mbps |
8.3 mA maximum @ 50 Mbps |
105°C maximum operating temperature |
High data rate: dc to 100 Mbps (NRZ) |
RoHS-compliant, 8-lead SOIC |
High common-mode transient immunity: >25 kV/μsSafety and regulatory approvals |
UL recognized: 2500 V rms for 1 minute per UL 1577 |
CSA Component Acceptance Notice #5A |
VDE Certificate of Conformity |
DIN V VDE V 0884-10 (VDE V 0884-10): 2006-12 |
VIORM = 560 V peak |
25MBD SINGLE CHANNEL DIGITAL I | Analog Devices |
Digital Isolator, 1Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 1CH, -40 TO 105DEG C | element14 |
DIGITAL ISOLATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADUM3100ARZ?
Additional datasheets, footprints and schematics for ADUM3100ARZ are listed on our Part Details page. You can also find images and similar parts to ADUM3100ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM3100ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM3100ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM3100ARZ fall under?
The ADUM3100ARZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM3100ARZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM3100ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM3100ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM3100ARZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADUM3100ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM3100ARZ often in real-time on the comparison pages.
What if I can't find stock of ADUM3100ARZ?
You can fill out our help required form which you can use to request a quote for ADUM3100ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.