ADUM263N0BRIZ Standard Digital Isolators by Analog Devices

Status: Production
Series: ADUM263N
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADuM260N/ADuM261N/ADuM262N/ADuM263N1 are6-channel digital isolators based on Analog Devices, Inc., iCoupler®technology. Combining high speed, complementary metal-oxidesemiconductor (CMOS) and monolithic air core transformertechnology, these isolation components provide outstandingperformance characteristics superior to alternatives such asoptocoupler devices and other integrated couplers. The maximumpropagation delay is 13 ns with a pulse width distortion ofless than 4.5 ns at 5 V operation. Channel to channel matchingof propagation delay is tight at 4.0 ns maximum.The ADuM260N/ADuM261N/ADuM262N/ADuM263N datachannels are independent and are available in a variety ofconfigurations with a withstand voltage rating of 5.0 kV rms(see the Ordering Guide in the data sheet). The devices operate with the supplyvoltage on either side ranging from 1.7 V to 5.5 V, providingcompatibility with lower voltage systems as well as enablingvoltage translation functionality across the isolation barrier.Unlike other optocoupler alternatives, dc correctness is ensuredin the absence of input logic transitions. Two different fail-safeoptions are available by which the outputs transition to a predeterminedstate when the input power supply is not applied.

Where to Buy

Prices starting from US$2.36

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.36
496
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.12
159
in stock
Buy Now
Logo for element14
element14
from US$3.24
159
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.22
159
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.09
-
Buy Now

Features

High common-mode transient immunity: 100 kV/μs
High robustness to radiated and conducted noise
Low propagation delay
13 ns maximum for 5 V operation
15 ns maximum for 1.8 V operation
150 Mbps maximum guaranteed data rate
Safety and regulatory approvals
UL recognition: 5000 V rms for 1 minute per UL 1577
CSA Component Acceptance Notice 5A
VDE certificate of conformity
DIN V VDE V 0884-11:2017-01
VIORM = 849 V peak
CQC certification per GB4943.1-2011
Low dynamic power consumption
1.8 V to 5 V level translation
High temperature operation: 125°C
Fail-safe high or low options
16-lead, RoHS-compliant, wide body SOIC_IC package

Alternative Descriptions

Robust 5kV 6 CH digital ISO, 3 | Analog Devices
Digital Isolator, 6Ch, -40 To 125Deg C | Newark Electronics
DIGITAL ISOLATOR, 6CH, -40 TO 125DEG C | element14
SYNTHESIZER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM263N0BRIZ?

Additional datasheets, footprints and schematics for ADUM263N0BRIZ are listed on our Part Details page. You can also find images and similar parts to ADUM263N0BRIZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM263N0BRIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM263N0BRIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM263N0BRIZ fall under?

The ADUM263N0BRIZ is listed under Standard Digital Isolators.

Can I view similar or alternative parts?

You can view similar parts to ADUM263N0BRIZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM263N0BRIZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM263N0BRIZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM263N0BRIZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADUM263N0BRIZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM263N0BRIZ often in real-time on the comparison pages.

What if I can't find stock of ADUM263N0BRIZ?

You can fill out our help required form which you can use to request a quote for ADUM263N0BRIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay