Status: | Production |
---|---|
Series: | ADUM2402 |
RoHS: | Compliant |
Prices starting from US$3.22
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Schukat Electronic | US$5.29 |
674
|
Buy Now | |
Analog Devices | US$7.97 |
343
|
Buy Now | |
Chip One Stop | US$7.06 |
94
|
Buy Now | |
Newark Electronics | US$6.55 |
84
|
Buy Now | |
element14 | US$5.33 |
84
|
Buy Now | |
Farnell | US$5.05 |
84
|
Buy Now | |
Transfer Multisort Elektronik | US$3.22 |
47
|
Buy Now | |
Micros | US$5.01 |
47
|
Buy Now | |
Richardson RFPD | US$4.80 |
-
|
Buy Now |
Low power operation |
5 V operation (see data sheet) |
3 V operation (see data sheet) |
Bidirectional communication |
3 V/5 V level translation |
High temperature operation: 105°C |
High data rate: dc to 90 Mbps (NRZ) |
Precise timing characteristics |
2 ns maximum pulse width distortion |
2 ns maximum channel-to-channel matching |
See data sheet for additional features |
Dig. Isol. 4Ch 5kV 1MBd SOL16 | Schukat Electronic |
QUAD-CHANNEL DIGITAL ISOLATORS | Analog Devices |
Digital Isolator, 4Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 4CH, -40 TO 105DEG C | element14 |
IC: interface | Transfer Multisort Elektronik |
4-Ch 2/2 Digital Isolator, Vrms 5000V, 1Mbps, 100ns, 2.7÷5.5V, -40÷105°C | Micros |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADUM2402ARWZ?
Additional datasheets, footprints and schematics for ADUM2402ARWZ are listed on our Part Details page. You can also find images and similar parts to ADUM2402ARWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM2402ARWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM2402ARWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM2402ARWZ fall under?
The ADUM2402ARWZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM2402ARWZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM2402ARWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM2402ARWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM2402ARWZ have stock available?
Authorised distributors including Schukat Electronic, Analog Devices, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for ADUM2402ARWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM2402ARWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM2402ARWZ?
You can fill out our help required form which you can use to request a quote for ADUM2402ARWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.