Status: | Production |
---|---|
Series: | ADUM2401 |
RoHS: | Compliant |
Low power operation |
5 V operation (see data sheet) |
3 V operation (see data sheet) |
Bidirectional communication |
3 V/5 V level translation |
High data rate: dc to 90 Mbps (NRZ) |
Precise timing characteristics |
2 ns maximum pulse width distortion |
2 ns maximum channel-to-channel matching |
See data sheet for additional features |
Digital Isolator, 4Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 4CH, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a ADUM2401BRWZ-RL?
Additional datasheets, footprints and schematics for ADUM2401BRWZ-RL are listed on our Part Details page. You can also find images and similar parts to ADUM2401BRWZ-RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM2401BRWZ-RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM2401BRWZ-RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM2401BRWZ-RL fall under?
The ADUM2401BRWZ-RL is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM2401BRWZ-RL when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM2401BRWZ-RL you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM2401BRWZ-RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM2401BRWZ-RL have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM2401BRWZ-RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM2401BRWZ-RL often in real-time on the comparison pages.
What if I can't find stock of ADUM2401BRWZ-RL?
You can fill out our help required form which you can use to request a quote for ADUM2401BRWZ-RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.