Status: | Production |
---|---|
Series: | ADUM2401 |
RoHS: | Compliant |
Low power operation |
5 V operation (see data sheet) |
3 V operation (see data sheet) |
Bidirectional communication |
3 V/5 V level translation |
High data rate: dc to 90 Mbps (NRZ) |
Precise timing characteristics |
2 ns maximum pulse width distortion |
2 ns maximum channel-to-channel matching |
See data sheet for additional features |
QUAD-CHANNEL DIGITAL ISOLATORS | Analog Devices |
Digital Isolator, 4Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 4CH, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a ADUM2401BRWZ?
Additional datasheets, footprints and schematics for ADUM2401BRWZ are listed on our Part Details page. You can also find images and similar parts to ADUM2401BRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM2401BRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM2401BRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM2401BRWZ fall under?
The ADUM2401BRWZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM2401BRWZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM2401BRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM2401BRWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM2401BRWZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM2401BRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM2401BRWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM2401BRWZ?
You can fill out our help required form which you can use to request a quote for ADUM2401BRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.