ADUM2201BRIZ Standard Digital Isolators by Analog Devices

Status: Production
Series: ADUM2201
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADuM2200 / ADuM2201 are 2-channel digital isolators based on Analog Devices, Inc., iCoupler® technology. Combining high speed CMOS and monolithic air core transformer technology, these isolation components provide outstanding performance characteristics that are superior to alternatives such as optocoupler devices.By avoiding the use of LEDs and photodiodes, iCoupler devices remove the design difficulties commonly associated with optocouplers. Typical optocoupler concerns regarding uncertain current transfer ratios, nonlinear transfer functions, and temperature and lifetime effects are eliminated with the simple iCoupler digital interfaces and stable performance characteristics. The need for external drivers and other discrete components is eliminated with these iCoupler products. Furthermore, iCoupler devices consume one-tenth to one-sixth the power of optocouplers at comparable signal data rates.The ADuM2200 / ADuM2201 isolators provide two independent isolation channels in two channel configurations with data rates up to 10 Mbps (see the Ordering Guide). Both parts operate with the supply voltage on either side ranging from 3.0 V to 5.5 V, providing compatibility with lower voltage systems, as well as enabling voltage translation functionality across the isolation barrier. TheADuM2200 / ADuM2201 isolators have a patented refresh feature that ensures dc correctness in the absence of input logic transitions and during power-up/power-down conditions.Similar to the ADuM3200 / ADuM3201 isolators, the ADuM2200 / ADuM2201 isolators contain various circuit and layout enhancements that provide increased capability relative to system-level IEC 61000-4-x testing (ESD, burst, and surge). The precise capability in these tests for either the ADuM3200 / ADuM3201 or ADuM2200 / ADuM2201 products is strongly determined by the design and layout of the user’s board or module. For more information, see the AN-793 Application Note, ESD/Latch-Up Considerations with iCoupler Isolation Products.

Where to Buy

Prices starting from US$2.31

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.31
5,607
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.02
141
in stock
Buy Now
Logo for element14
element14
from US$3.28
141
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.18
141
in stock
Buy Now

Features

Qualified for automotive applications
High isolation voltage: 5000 V rms
Enhanced system-level ESD performance per IEC
61000-4-x
3.3 V/5 V level translation
High temperature operation: 125°C
High data rate: dc to 10 Mbps (NRZ)
See Data Sheet for Additional Information

Alternative Descriptions

8mm creepage DUAL-CH DIG ISOLA | Analog Devices
Digital Isolator, 2Ch, -40 To 105Deg C | Newark Electronics
DIGITAL ISOLATOR, 2CH, -40 TO 105DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM2201BRIZ?

Additional datasheets, footprints and schematics for ADUM2201BRIZ are listed on our Part Details page. You can also find images and similar parts to ADUM2201BRIZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM2201BRIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM2201BRIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM2201BRIZ fall under?

The ADUM2201BRIZ is listed under Standard Digital Isolators.

Can I view similar or alternative parts?

You can view similar parts to ADUM2201BRIZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM2201BRIZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM2201BRIZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM2201BRIZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM2201BRIZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM2201BRIZ often in real-time on the comparison pages.

What if I can't find stock of ADUM2201BRIZ?

You can fill out our help required form which you can use to request a quote for ADUM2201BRIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay