Status: | Production |
---|---|
Series: | ADUM2201 |
RoHS: | Compliant |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.00
|
-
|
Buy Now |
Qualified for automotive applications |
High isolation voltage: 5000 V rms |
Enhanced system-level ESD performance per IEC |
61000-4-x |
3.3 V/5 V level translation |
High temperature operation: 125°C |
High data rate: dc to 10 Mbps (NRZ) |
See Data Sheet for Additional Information |
8mm creepage DUAL-CH DIG ISOLA | Analog Devices |
Where can I find additional details, specifications and documents for a ADUM2201ARIZ?
Additional datasheets, footprints and schematics for ADUM2201ARIZ are listed on our Part Details page. You can also find images and similar parts to ADUM2201ARIZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM2201ARIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM2201ARIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM2201ARIZ fall under?
The ADUM2201ARIZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM2201ARIZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM2201ARIZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM2201ARIZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM2201ARIZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADUM2201ARIZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM2201ARIZ often in real-time on the comparison pages.
What if I can't find stock of ADUM2201ARIZ?
You can fill out our help required form which you can use to request a quote for ADUM2201ARIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.