ADUM210N0BRIZ Standard Digital Isolators by Analog Devices

Status: Production
Series: ADUM210N
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADuM210N is single-channel digital isolators based on Analog Devices, Inc., iCoupler® technology. Combining high speed, complementary metal-oxide semiconductor (CMOS) and monolithic air core transformer technology, this isolation component provides outstanding performance characteristics, superior to alternatives such as optocoupler devices and other integrated couplers. The maximum propagation delay is 13 ns with a pulse width distortion of less than 3 ns at 5 V operation. The ADuM210N supports data rates as high as 150 Mbps with a withstand voltage rating of 5.0 kV rms. The device operates with the supply voltage on either side ranging from 1.8 V to 5 V, providing compatibility with lower voltage systems as well as enabling voltage translation functionality across the isolation barrier.Unlike other optocoupler alternatives, dc correctness is ensured in the absence of input logic transitions. Two different fail-safe options are available, in which the outputs transition to a pre-determined state when the input power supply is not applied or the inputs are disabled.

Where to Buy

Prices starting from US$1.27

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.27
92,502
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.22
230
in stock
Buy Now
Logo for element14
element14
from US$1.63
230
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.62
230
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.66
-
Buy Now

Features

High common-mode transient immunity: 100 kV/µs
High robustness to radiated and conducted noise
Low propagation delay
13 ns maximum for 5 V operation
15 ns maximum for 1.8 V operation
150 Mbps maximum data rate
Low dynamic power consumption
1.8 V to 5 V level translation
High temperature operation: 125°C
Fail-safe high or low options
8-lead, RoHS-compliant, SOIC_IC package
See data sheet for additional features

Alternative Descriptions

IC, Robust Single ISO, 1:0 cha | Analog Devices
Digital Isolator, 1Ch, -40 To 125Deg C | Newark Electronics
DIGITAL ISOLATOR, 1CH, -40 TO 125DEG C | element14
DIGITAL ISOLATOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM210N0BRIZ?

Additional datasheets, footprints and schematics for ADUM210N0BRIZ are listed on our Part Details page. You can also find images and similar parts to ADUM210N0BRIZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM210N0BRIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM210N0BRIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM210N0BRIZ fall under?

The ADUM210N0BRIZ is listed under Standard Digital Isolators.

Can I view similar or alternative parts?

You can view similar parts to ADUM210N0BRIZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM210N0BRIZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM210N0BRIZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM210N0BRIZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADUM210N0BRIZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM210N0BRIZ often in real-time on the comparison pages.

What if I can't find stock of ADUM210N0BRIZ?

You can fill out our help required form which you can use to request a quote for ADUM210N0BRIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay