Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Channels | 5 Channel |
---|---|
Propagation Delay | 50ns |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | WSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a ADUM1510BRWZ?
Additional datasheets, footprints and schematics for ADUM1510BRWZ are listed on our Part Details page. You can also find images and similar parts to ADUM1510BRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM1510BRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1510BRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM1510BRWZ fall under?
The ADUM1510BRWZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ADUM1510BRWZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1510BRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM1510BRWZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADUM1510BRWZ have stock available?
There is no stock from authorised distributors for ADUM1510BRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM1510BRWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM1510BRWZ?
You can fill out our help required form which you can use to request a quote for ADUM1510BRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.