Status: | Production |
---|---|
Series: | ADUM1445 |
RoHS: | Compliant |
Prices starting from US$2.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.70
|
No stock
|
Buy Now | |
Analog Devices
from US$2.55
|
132
in stock
|
Buy Now | |
Schukat Electronic
from US$4.83
|
93
in stock
|
Buy Now | |
Newark Electronics
from US$3.50
|
41
in stock
|
Buy Now | |
element14
from US$3.61
|
41
in stock
|
Buy Now | |
Farnell
from US$3.74
|
41
in stock
|
Buy Now | |
Richardson RFPD
from US$3.53
|
-
|
Buy Now |
Ultralow power operation |
3.3 V operation (typical) |
5.6 μA per channel quiescent current, refresh enabled |
0.3 μA per channel quiescent current, refresh disabled |
148 μA/Mbps per channel typical dynamic current |
2.5 V operation (typical) |
3.1 μA per channel quiescent current, refresh enabled |
0.1 μA per channel quiescent current, refresh disabled |
117 μA/Mbps per channel typical dynamic current |
Small, 16-lead QSOP and 20-Lead SSOP |
Bidirectional communication |
Up to 2 Mbps data rate (NRZ) |
High temperature operation: 125°C |
High common-mode transient immunity: >25 kV/μs |
Regulatory Information |
UL 1577 component recognition program |
2500 V rms for 1 minute per UL 1577 QSOP package |
3750V rms for 1 minute per UL 1577 SSOP package |
CSA Component Acceptance Notice 5A |
VDE certificate of conformity |
DIN VDE V 0884-11:2017-01 |
VIORM = 565 VPEAK QSOP package |
VIORM = 645 VPEAK SSOP package |
IECEx and ATEX intrinsic safety |
Sira 0518 II 1G Ex ia IIC Ga |
Dual-channel products available |
Micro-power Quad-CH Digital Is | Analog Devices |
Dig. Isol. 4Ch 2,5kV 2MBd QSOP16 | Schukat Electronic |
Digital Isolator, 4Ch, -40 To 125Deg C | Newark Electronics |
DIGITAL ISOLATOR, 4CH, -40 TO 125DEG C | element14 |
Quad Digital Isolator Micropower QSOP16 | RS |
DIGITAL ISOLATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADUM1445ARQZ?
Additional datasheets, footprints and schematics for ADUM1445ARQZ are listed on our Part Details page. You can also find images and similar parts to ADUM1445ARQZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM1445ARQZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1445ARQZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM1445ARQZ fall under?
The ADUM1445ARQZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM1445ARQZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1445ARQZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM1445ARQZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM1445ARQZ have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM1445ARQZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM1445ARQZ often in real-time on the comparison pages.
What if I can't find stock of ADUM1445ARQZ?
You can fill out our help required form which you can use to request a quote for ADUM1445ARQZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.