Status: | Production |
---|---|
Series: | ADUM1402 |
RoHS: | Compliant |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
Schukat Electronic
from US$2.19
|
940
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.42
|
923
in stock
|
Buy Now | |
Chip One Stop
from US$2.83
|
554
in stock
|
Buy Now | |
Newark Electronics
from US$4.74
|
-
|
Buy Now | |
element14
from US$4.64
|
-
|
Buy Now | |
Richardson RFPD
from US$3.64
|
-
|
Buy Now | |
Analog Devices
from US$2.60
|
-
|
Buy Now | |
Farnell
from US$3.61
|
-
|
Buy Now |
Qualified for automotive applications |
Bidirectional communication |
3 V/5 V level translation |
High temperature operation: 125°C |
Precise timing characteristics |
High common-mode transient immunity: >25 kV/μs |
High data rate: dc to 90 Mbps (NRZ) |
See data sheet for additional features |
Dig. Isol. 4Ch 2,5kV 1MBd SOL16 | Schukat Electronic |
IC: interface | Transfer Multisort Elektronik |
Digital Isolator, 4-Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 4-CH, -40 TO 105DEG C | element14 |
DIGITAL ISOLATOR | Richardson RFPD |
QUAD-CHANNEL DIGITAL ISOLATORS | Analog Devices |
Where can I find additional details, specifications and documents for a ADUM1402ARWZ?
Additional datasheets, footprints and schematics for ADUM1402ARWZ are listed on our Part Details page. You can also find images and similar parts to ADUM1402ARWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM1402ARWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1402ARWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM1402ARWZ fall under?
The ADUM1402ARWZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM1402ARWZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1402ARWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM1402ARWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM1402ARWZ have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for ADUM1402ARWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM1402ARWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM1402ARWZ?
You can fill out our help required form which you can use to request a quote for ADUM1402ARWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.