Status: | Production |
---|---|
Series: | ADUM1401 |
RoHS: | Compliant |
Qualified for automotive applications |
Low power operation |
Bidirectional communication |
3 V/5 V level translation |
High temperature operation: 125°C |
High data rate: dc to 90 Mbps (NRZ) |
Precise timing characteristics |
High common-mode transient immunity: >25 kV/μs |
See data sheet for additional features |
3-5.5V DC 10Mbit/sc 4Chnl Dgtl | Analog Devices |
Digital Isolator, 4Ch, -40 To 125Deg C | Newark Electronics |
DIGITAL ISOLATOR, 4CH, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a ADUM1401WTRWZ?
Additional datasheets, footprints and schematics for ADUM1401WTRWZ are listed on our Part Details page. You can also find images and similar parts to ADUM1401WTRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM1401WTRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1401WTRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM1401WTRWZ fall under?
The ADUM1401WTRWZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM1401WTRWZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1401WTRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM1401WTRWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM1401WTRWZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM1401WTRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM1401WTRWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM1401WTRWZ?
You can fill out our help required form which you can use to request a quote for ADUM1401WTRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.