Status: | Production |
---|---|
Series: | ADUM1400 |
RoHS: | Compliant |
Qualified for automotive applications |
Low power operation |
5 V operation |
1.0 mA per channel maximum at 0 Mbps to 2 Mbps |
3.5 mA per channel maximum at 10 Mbps |
31 mA per channel maximum at 90 Mbps |
Bidirectional communication |
3 V/5 V level translation |
High temperature operation: 125°C |
High data rate: dc to 90 Mbps (NRZ) |
High common-mode transient immunity: >25 kV/μs |
Output enable function |
See datasheet for additional features |
Digital Isolator, 4Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 4CH, -40 TO 105DEG C | element14 |
Dig. Isol. 4Ch 2,5kV 90MBd SOL16 | Schukat Electronic |
QUAD CHANNEL DIGITAL ISOLATORS | Analog Devices |
INTERFACE - MISCELLANEOUS | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADUM1400CRWZ?
Additional datasheets, footprints and schematics for ADUM1400CRWZ are listed on our Part Details page. You can also find images and similar parts to ADUM1400CRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM1400CRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1400CRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM1400CRWZ fall under?
The ADUM1400CRWZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM1400CRWZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1400CRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM1400CRWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM1400CRWZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for ADUM1400CRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM1400CRWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM1400CRWZ?
You can fill out our help required form which you can use to request a quote for ADUM1400CRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.