Status: | Production |
---|---|
Series: | ADUM1400 |
RoHS: | Compliant |
Prices starting from US$2.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.75
|
No stock
|
Buy Now | |
Chip One Stop
from US$2.40
|
889
in stock
|
Buy Now | |
Schukat Electronic
from US$8.00
|
621
in stock
|
Buy Now | |
Analog Devices
from US$2.60
|
177
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.23
|
156
in stock
|
Buy Now | |
Richardson RFPD
from US$3.64
|
145
in stock
|
Buy Now | |
Newark Electronics
from US$4.78
|
-
|
Buy Now | |
element14
from US$2.93
|
-
|
Buy Now |
Qualified for automotive applications |
Low power operation |
5 V operation |
1.0 mA per channel maximum at 0 Mbps to 2 Mbps |
3.5 mA per channel maximum at 10 Mbps |
31 mA per channel maximum at 90 Mbps |
Bidirectional communication |
3 V/5 V level translation |
High temperature operation: 125°C |
High data rate: dc to 90 Mbps (NRZ) |
High common-mode transient immunity: >25 kV/μs |
Output enable function |
See datasheet for additional features |
Dig. Isol. 4Ch 2,5kV 1MBd SOL16 | Schukat Electronic |
QUAD-CHANNEL DIGITAL ISOLATORS | Analog Devices |
IC: interface | Transfer Multisort Elektronik |
DIGITAL ISOLATOR | Richardson RFPD |
Digital Isolator, 4-Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 4-CH, -40 TO 105DEG C | Farnell |
Where can I find additional details, specifications and documents for a ADUM1400ARWZ?
Additional datasheets, footprints and schematics for ADUM1400ARWZ are listed on our Part Details page. You can also find images and similar parts to ADUM1400ARWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM1400ARWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1400ARWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM1400ARWZ fall under?
The ADUM1400ARWZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM1400ARWZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1400ARWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM1400ARWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM1400ARWZ have stock available?
Authorised distributors including Chip One Stop, Schukat Electronic, Analog Devices, Transfer Multisort Elektronik and Richardson RFPD have stock available or on a lead time for ADUM1400ARWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM1400ARWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM1400ARWZ?
You can fill out our help required form which you can use to request a quote for ADUM1400ARWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.