ADUM131D0BRWZ Standard Digital Isolators by Analog Devices

Status: Production
Series: ADUM131D
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADuM130D/ADuM130E/ADuM131D/ADuM131E are triple-channel digital isolators based on Analog Devices, Inc., iCoupler® technology. Combining high speed, complementary metal-oxide semiconductor (CMOS) and monolithic air core transformer technology, these isolation components provide outstanding performance characteristics superior to alternatives such as optocoupler devices and other integrated couplers. The maximum propagation delay is 13 ns with a pulse width distortion of less than 3 ns at 5 V operation. Channel matching is tight at 3.0 ns maximum.The ADuM130D/ADuM130E/ADuM131D/ADuM131E data channels are independent and are available in a variety of configurations with a withstand voltage rating of 3.75 kV rms (see the Ordering Guide). The devices operate with the supply voltage on either side ranging from 1.8 V to 5 V, providing compatibility with lower voltage systems as well as enabling voltage translation functionality across the isolation barrier.Unlike other optocoupler alternatives, dc correctness is ensured in the absence of input logic transitions. Two different fail-safe options are available, in which the outputs transition to a predetermined state when the input power supply is not applied or the inputs are disabled. The ADuM130E1/ADuM131E1 are pin compatible with the ADuM1300/ADUM1301.

Where to Buy

Prices starting from US$1.27

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.27
2,940
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.66
-
Buy Now

Features

High common-mode transient immunity: 100 kV/µs
High robustness to radiated and conducted noise
Low propagation delay
13 ns maximum for 5 V operation
15 ns maximum for 1.8 V operation
150 Mbps maximum guaranteed data rate
Backward compatibility
ADuM130E1/ADuM131E1 pin compatible with ADuM1300/ADUM1301
Low dynamic power consumption
1.8 V to 5 V level translation
High temperature operation: 125°C
Fail-safe high or low options
16-lead, RoHS compliant, SOIC package
See data sheet for additional information

Alternative Descriptions

IC,Robust 3 ch ISO 2:1 ch | Analog Devices
DIGITAL ISOLATOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM131D0BRWZ?

Additional datasheets, footprints and schematics for ADUM131D0BRWZ are listed on our Part Details page. You can also find images and similar parts to ADUM131D0BRWZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM131D0BRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM131D0BRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM131D0BRWZ fall under?

The ADUM131D0BRWZ is listed under Standard Digital Isolators.

Can I view similar or alternative parts?

You can view similar parts to ADUM131D0BRWZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM131D0BRWZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM131D0BRWZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM131D0BRWZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADUM131D0BRWZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM131D0BRWZ often in real-time on the comparison pages.

What if I can't find stock of ADUM131D0BRWZ?

You can fill out our help required form which you can use to request a quote for ADUM131D0BRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay