Status: | Production |
---|---|
Series: | ADUM1311 |
RoHS: | Compliant |
Bidirectional communication |
3 V/5 V level translation |
Schmitt trigger inputs |
High temperature operation: 105°CLow Power Operation |
5 V operation |
1.7 mA per channel maximum @ |
0 Mbps to 2 Mbps |
4.0 mA per channel maximum @ |
2 Mbps to 10 Mbps |
3 V operation |
1.0 mA per channel maximum @ |
0 Mbps to 2 Mbps |
2.1 mA per channel maximum @ |
2 Mbps to 10 Mbps |
Up to 10 Mbps data rate (NRZ) |
Programmable default output state |
High common-mode transient immunity: >25 kV/µs |
16-lead, RoHS-compliant, SOIC wide body package |
8.1 mm external creepageSafety and Regulatory Approvals |
UL recognition: 2500 V rms for 1 minute per UL 1577 |
CSA Component Acceptance Notice #5A |
VDE certificate of conformity |
DIN V VDE V 0884-10 |
(VDE V 0884-10): 2006-12 |
VIORM = 560 V peak working voltage |
3-CHANNEL DIGITAL ISOLATORS | Analog Devices |
Digital Isolator, 3Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 3CH, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a ADUM1311ARWZ?
Additional datasheets, footprints and schematics for ADUM1311ARWZ are listed on our Part Details page. You can also find images and similar parts to ADUM1311ARWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM1311ARWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1311ARWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM1311ARWZ fall under?
The ADUM1311ARWZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM1311ARWZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1311ARWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM1311ARWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM1311ARWZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM1311ARWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM1311ARWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM1311ARWZ?
You can fill out our help required form which you can use to request a quote for ADUM1311ARWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.