Status: | Production |
---|---|
Series: | ADUM130E |
RoHS: | Compliant |
High common-mode transient immunity: 100 kV/µs |
High robustness to radiated and conducted noise |
Low propagation delay |
13 ns maximum for 5 V operation |
15 ns maximum for 1.8 V operation |
150 Mbps maximum guaranteed data rate |
Backward compatibility |
ADuM130E1/ADuM131E1 pin compatible with ADuM1300/ADUM1301 |
Low dynamic power consumption |
1.8 V to 5 V level translation |
High temperature operation: 125°C |
Fail-safe high or low options |
16-lead, RoHS compliant, SOIC package |
See data sheet for additional information |
IC,Robust 3 ch ISO 3:0 ch | Analog Devices |
Digital Isolator, 3Ch, -40 To 125Deg C |Analog Devices ADUM130E0BRWZ | Newark Electronics |
DIGITAL ISOLATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADUM130E0BRWZ?
Additional datasheets, footprints and schematics for ADUM130E0BRWZ are listed on our Part Details page. You can also find images and similar parts to ADUM130E0BRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM130E0BRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM130E0BRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM130E0BRWZ fall under?
The ADUM130E0BRWZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM130E0BRWZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM130E0BRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM130E0BRWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM130E0BRWZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Richardson RFPD have stock available or on a lead time for ADUM130E0BRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM130E0BRWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM130E0BRWZ?
You can fill out our help required form which you can use to request a quote for ADUM130E0BRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.