Status: | Production |
---|---|
Series: | ADUM1301 |
RoHS: | Compliant |
Automotive versions qualified per AEC-Q100 |
Low power operation |
Bidirectional communication |
3 V/5 V level translation |
High data rate: dc to 90 Mbps (NRZ) |
Precise timing characteristics |
High common-mode transient immunity: >25 kV/μs |
See data sheet for additional features |
3-5.5V DC 10Mbit/sc 3Chnl Dgtl | Analog Devices |
Digital Isolator, 3Ch, -40 To 125Deg C |Analog Devices ADUM1301WTRWZ | Newark Electronics |
Where can I find additional details, specifications and documents for a ADUM1301WTRWZ?
Additional datasheets, footprints and schematics for ADUM1301WTRWZ are listed on our Part Details page. You can also find images and similar parts to ADUM1301WTRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM1301WTRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1301WTRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM1301WTRWZ fall under?
The ADUM1301WTRWZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM1301WTRWZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1301WTRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM1301WTRWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM1301WTRWZ have stock available?
Authorised distributors including Analog Devices and Newark Electronics have stock available or on a lead time for ADUM1301WTRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM1301WTRWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM1301WTRWZ?
You can fill out our help required form which you can use to request a quote for ADUM1301WTRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.