Status: | Production |
---|---|
Series: | ADUM1301 |
RoHS: | Compliant |
Automotive versions qualified per AEC-Q100 |
Low power operation |
Bidirectional communication |
3 V/5 V level translation |
High data rate: dc to 90 Mbps (NRZ) |
Precise timing characteristics |
High common-mode transient immunity: >25 kV/μs |
See data sheet for additional features |
THREE-CHANNEL DIGITAL ISOLATOR | Analog Devices |
Digital Isolator, 3Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 3CH, -40 TO 105DEG C | Farnell |
Where can I find additional details, specifications and documents for a ADUM1301CRWZ?
Additional datasheets, footprints and schematics for ADUM1301CRWZ are listed on our Part Details page. You can also find images and similar parts to ADUM1301CRWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM1301CRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1301CRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM1301CRWZ fall under?
The ADUM1301CRWZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM1301CRWZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1301CRWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM1301CRWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM1301CRWZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, Farnell and element14 have stock available or on a lead time for ADUM1301CRWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM1301CRWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM1301CRWZ?
You can fill out our help required form which you can use to request a quote for ADUM1301CRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.