Status: | Production |
---|---|
Series: | ADUM1301 |
RoHS: | Compliant |
Prices starting from US$2.03
Distributor | Stock | ||
---|---|---|---|
Schukat Electronic
from US$2.03
|
6,760
in stock
|
Buy Now | |
Analog Devices
from US$2.39
|
479
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.36
|
253
in stock
|
Buy Now | |
Newark Electronics
from US$4.10
|
187
in stock
|
Buy Now | |
element14
from US$3.47
|
187
in stock
|
Buy Now | |
Farnell
from US$3.27
|
187
in stock
|
Buy Now | |
Micros
from US$2.77
|
184
in stock
|
Buy Now | |
Chip One Stop
from US$2.38
|
81
in stock
|
Buy Now | |
Richardson RFPD
from US$3.35
|
-
|
Buy Now |
Automotive versions qualified per AEC-Q100 |
Low power operation |
Bidirectional communication |
3 V/5 V level translation |
High data rate: dc to 90 Mbps (NRZ) |
Precise timing characteristics |
High common-mode transient immunity: >25 kV/μs |
See data sheet for additional features |
Dig. Isol. 3Ch 2,5kV 1MBd SOL16 | Schukat Electronic |
THREE-CHANNEL DIGITAL ISOLATOR | Analog Devices |
IC: interface | Transfer Multisort Elektronik |
Digital Isolator, 2-Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 2-CH, -40 TO 105DEG C | element14 |
3-Ch 2/1 Digital Isolator, Vrms 2500V, 1Mbps, 100ns, 2.7÷5.5V, -40÷125°C | Micros |
DIGITAL ISOLATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADUM1301ARWZ?
Additional datasheets, footprints and schematics for ADUM1301ARWZ are listed on our Part Details page. You can also find images and similar parts to ADUM1301ARWZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM1301ARWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1301ARWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM1301ARWZ fall under?
The ADUM1301ARWZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM1301ARWZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1301ARWZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM1301ARWZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM1301ARWZ have stock available?
Authorised distributors including Schukat Electronic, Analog Devices, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for ADUM1301ARWZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM1301ARWZ often in real-time on the comparison pages.
What if I can't find stock of ADUM1301ARWZ?
You can fill out our help required form which you can use to request a quote for ADUM1301ARWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.