ADUM1286CRZ Standard Digital Isolators by Analog Devices

Status: Production
Series: ADUM1286
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADuM1280/ADuM1281/ADuM1285/ADuM1286 are dualchanneldigital isolators based on the Analog Devices, Inc.,iCoupler® technology. Combining high speed CMOS andmonolithic air core transformer technology, these isolationcomponents provide outstanding performance characteristicssuperior to alternatives, such as optocoupler devices and otherintegrated couplers.With propagation delay at 23 ns, pulse width distortion is lessthan 2 ns for C grade. Channel-to-channel matching is tight at5 ns for C grade. The two channels of the ADuM1280/ADuM1281/ADuM1285/ADuM1286 are independent isolation channelsand are available in two channel configurations with threedifferent data rates up to 100 Mbps (see the Ordering Guide).Industrial grade models operate with the supply voltage oneither side ranging from 3.135 V to 5.5 V and the automotivegrades operate from 3.135 V to 5.5 V, providing compatibilitywith lower voltage systems as well as enabling a voltagetranslation functionality across the isolation barrier. Unlikeother optocoupler alternatives, the ADuM1280/ADuM1281/ADuM1285/ADuM1286 isolators have a patented refreshfeature that ensures dc correctness in the absence of input logictransitions. When power is first applied or is not yet applied tothe input side, the ADuM1280 and ADuM1281 have a defaulthigh output, and the ADuM1285 and ADuM1286 have a defaultlow output.For more information on safety and regulatory approvals, go towww.analog.com/icouplersafety.

Where to Buy

Prices starting from US$1.67

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.67
13,544
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.90
40
in stock
Buy Now
Logo for element14
element14
from US$2.28
40
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.39
40
in stock
Buy Now

Features

Up to 100 Mbps data rate (NRZ)
Low propagation delay: 23 ns typical
Low dynamic power consumption
Bidirectional communication
3.3 V to 5 V level translation
High temperature operation: 125°C
High common-mode transient immunity: >25 kV/μs
Default high output: ADuM1280/ADuM1281
Default low output: ADuM1285/ADuM1286
Narrow body, RoHS-compliant, 8-lead SOIC
Safety and regulatory approvals
UL recognition: 3000 V rms for 1 minute per UL 1577
CSA Component Acceptance Notice 5A
VDE Certificate of Conformity
DIN V VDE V 0884-10 (VDE V 0884-10): 2006-12
VIORM = 560 V peak
Qualified for automotive applications

Alternative Descriptions

3kV 2 Ch Dig. Isol Default Low | Analog Devices
Digital Isolator, 2Ch, -40 To 125Deg C | Newark Electronics
DIGITAL ISOLATOR, 2CH, -40 TO 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUM1286CRZ?

Additional datasheets, footprints and schematics for ADUM1286CRZ are listed on our Part Details page. You can also find images and similar parts to ADUM1286CRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUM1286CRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1286CRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUM1286CRZ fall under?

The ADUM1286CRZ is listed under Standard Digital Isolators.

Can I view similar or alternative parts?

You can view similar parts to ADUM1286CRZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1286CRZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADUM1286CRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUM1286CRZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM1286CRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUM1286CRZ often in real-time on the comparison pages.

What if I can't find stock of ADUM1286CRZ?

You can fill out our help required form which you can use to request a quote for ADUM1286CRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay