Status: | Production |
---|---|
Series: | ADUM1281 |
RoHS: | Compliant |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.13
|
21,151
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.48
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$2.15
|
13
in stock
|
Buy Now | |
element14
from US$1.65
|
13
in stock
|
Buy Now | |
Farnell
from US$1.63
|
13
in stock
|
Buy Now | |
Richardson RFPD
from US$1.68
|
-
|
Buy Now |
Up to 100 Mbps data rate (NRZ) |
Low propagation delay: 23 ns typical |
Low dynamic power consumption |
Bidirectional communication |
3.3 V to 5 V level translation |
High temperature operation: 125°C |
High common-mode transient immunity: >25 kV/μs |
Default high output: ADuM1280/ADuM1281 |
Default low output: ADuM1285/ADuM1286 |
Narrow body, RoHS-compliant, 8-lead SOIC |
Safety and regulatory approvals |
UL recognition: 3000 V rms for 1 minute per UL 1577 |
CSA Component Acceptance Notice 5A |
VDE Certificate of Conformity |
DIN V VDE V 0884-10 (VDE V 0884-10): 2006-12 |
VIORM = 560 V peak |
Qualified for automotive applications |
Small 3kV DUAL-CH DIGITAL ISOL | Analog Devices |
IC: interface | Transfer Multisort Elektronik |
Digital Isolator, 2Ch, -40 To 125Deg C | Newark Electronics |
DIGITAL ISOLATOR, 2CH, -40 TO 125DEG C | element14 |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADUM1281ARZ?
Additional datasheets, footprints and schematics for ADUM1281ARZ are listed on our Part Details page. You can also find images and similar parts to ADUM1281ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM1281ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1281ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM1281ARZ fall under?
The ADUM1281ARZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM1281ARZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1281ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM1281ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM1281ARZ have stock available?
Authorised distributors including Analog Devices, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM1281ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM1281ARZ often in real-time on the comparison pages.
What if I can't find stock of ADUM1281ARZ?
You can fill out our help required form which you can use to request a quote for ADUM1281ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.