Status: | Production |
---|---|
Series: | ADUM1250 |
RoHS: | Compliant |
Prices starting from US$2.71
Distributor | Stock | ||
---|---|---|---|
Schukat Electronic
from US$4.30
|
2,125
in stock
|
Buy Now | |
Analog Devices
from US$2.71
|
1,222
in stock
|
Buy Now | |
Chip One Stop
from US$4.20
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$4.35
|
75
in stock
|
Buy Now | |
Micros
from US$3.69
|
54
in stock
|
Buy Now | |
Richardson RFPD
from US$3.98
|
42
in stock
|
Buy Now | |
element14
from US$3.55
|
-
|
Buy Now | |
Farnell
from US$3.84
|
-
|
Buy Now |
Bidirectional I2C communication |
Open-drain interfaces |
Suitable for hot swap applications |
30 mA current sink capability |
1000 kHz operation |
3.0 V to 5.5 V supply/logic levels |
8-lead, RoHS compliant SOIC package |
See datasheet for additional features |
Dig. Isol. 2Ch I²C 2,5kV 1MBd SO8 | Schukat Electronic |
DUAL-Hot-Swappable 12C Isolato | Analog Devices |
Digital Isolator, 2Ch, -40 To 105Deg C | Newark Electronics |
4-Ch 2/2 I2C Digital Isolator, Vrms 2500V, 1Mbps, 150ns, 3÷5.5V, -40÷105°C | Micros |
DIGITAL ISOLATOR | Richardson RFPD |
DIGITAL ISOLATOR, 2CH, -40 TO 105DEG C | Farnell |
Where can I find additional details, specifications and documents for a ADUM1250ARZ?
Additional datasheets, footprints and schematics for ADUM1250ARZ are listed on our Part Details page. You can also find images and similar parts to ADUM1250ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM1250ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1250ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM1250ARZ fall under?
The ADUM1250ARZ is listed under I2C Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM1250ARZ when available in the I2C Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1250ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM1250ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM1250ARZ have stock available?
Authorised distributors including Schukat Electronic, Analog Devices, Chip One Stop, Newark Electronics and Micros have stock available or on a lead time for ADUM1250ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM1250ARZ often in real-time on the comparison pages.
What if I can't find stock of ADUM1250ARZ?
You can fill out our help required form which you can use to request a quote for ADUM1250ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.