Status: | Production |
---|---|
Series: | ADUM1240 |
RoHS: | Compliant |
Ultralow power operation |
3.3 V operation |
6 μA per channel quiescent current, refresh enabled |
0.3 μA per channel quiescent current, refresh disabled |
148 μA/Mbps per channel typical dynamic current |
2.5 V operation |
3 μA per channel quiescent current, refresh enabled |
0.1 μA per channel quiescent current, refresh disabled |
Quad-channel products available |
See datasheet for additional features |
DUAL-CHANNEL DIGITAL ISOLATORS | Analog Devices |
IC: interface | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a ADUM1240ARSZ?
Additional datasheets, footprints and schematics for ADUM1240ARSZ are listed on our Part Details page. You can also find images and similar parts to ADUM1240ARSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM1240ARSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1240ARSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM1240ARSZ fall under?
The ADUM1240ARSZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM1240ARSZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1240ARSZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM1240ARSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM1240ARSZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for ADUM1240ARSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM1240ARSZ often in real-time on the comparison pages.
What if I can't find stock of ADUM1240ARSZ?
You can fill out our help required form which you can use to request a quote for ADUM1240ARSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.