Status: | Production |
---|---|
Series: | ADUM1210 |
RoHS: | Compliant |
Narrow body, RoHS-compliant, 8-lead SOIC |
High temperature operation: 105°C |
High data rate: dc to 10 Mbps (NRZ) |
Low Power Operation |
5 V operation |
1.1 mA per channel maximum @ 0 Mbps to 2 Mbps |
3.7 mA per channel maximum @ 10 Mbps |
3 V operation |
0.8 mA per channel maximum @ 0 Mbps to 2 Mbps |
2.2 mA per channel maximum @ 10 Mbps |
3 V/5 V level translation |
Precise timing characteristics |
3 ns maximum pulse width distortion |
3 ns maximum channel-to-channel matching |
High common-mode transient immunity: >25 kV/µs |
Safety and regulatory approvals |
UL recognition |
2500 V rms for 1 minute per UL 1577 |
CSA Component Acceptance Notice #5A |
VDE certificate of conformity |
DIN V VDE V 0884-10 (VDE V 0884-10): 2006-12 |
VIORM = 560 V peak |
DUAL-CHANNEL DIGITAL ISOLATORS | Analog Devices |
Digital Isolator, 2Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 2CH, -40 TO 105DEG C | element14 |
DIGITAL ISOLATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADUM1210BRZ?
Additional datasheets, footprints and schematics for ADUM1210BRZ are listed on our Part Details page. You can also find images and similar parts to ADUM1210BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM1210BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1210BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM1210BRZ fall under?
The ADUM1210BRZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM1210BRZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1210BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM1210BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM1210BRZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADUM1210BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM1210BRZ often in real-time on the comparison pages.
What if I can't find stock of ADUM1210BRZ?
You can fill out our help required form which you can use to request a quote for ADUM1210BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.