Status: | Production |
---|---|
Series: | ADUM1201 |
RoHS: | Compliant |
Prices starting from US$1.49
Narrow body, RoHS-compliant, SOIC 8-lead package |
Low power operation |
Bidirectional communication |
3 V/5 V level translation |
High temperature operation: 125°C |
High data rate: dc to 25 Mbps (NRZ) |
Precise timing characteristics |
High common-mode transient immunity: >25 kV/μs |
Automotive versions qualified per AEC-Q100 |
See data sheet for additional features |
Dig. Isol. 2Ch 2,5kV 1MBd SO8 | Schukat Electronic |
DUAL-CHANNEL DIGITAL ISOLATORS | Analog Devices |
Digital Isolator, 2-Ch, -40 To 105Deg C | Newark Electronics |
DIGITAL ISOLATOR, 2-CH, -40 TO 105DEG C | Farnell |
DIGITAL ISOLATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADUM1201ARZ?
Additional datasheets, footprints and schematics for ADUM1201ARZ are listed on our Part Details page. You can also find images and similar parts to ADUM1201ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM1201ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1201ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM1201ARZ fall under?
The ADUM1201ARZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM1201ARZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1201ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM1201ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM1201ARZ have stock available?
Authorised distributors including Schukat Electronic, Analog Devices, Newark Electronics, Farnell and element14 have stock available or on a lead time for ADUM1201ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM1201ARZ often in real-time on the comparison pages.
What if I can't find stock of ADUM1201ARZ?
You can fill out our help required form which you can use to request a quote for ADUM1201ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.