Status: | Production |
---|---|
Series: | ADUM1200 |
RoHS: | Compliant |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.56
|
4,261
in stock
|
Buy Now | |
Chip One Stop
from US$1.73
|
2,117
in stock
|
Buy Now | |
Schukat Electronic
from US$3.71
|
714
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.68
|
360
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
4
in stock
|
Buy Now | |
element14
from US$2.27
|
4
in stock
|
Buy Now | |
Farnell
from US$2.11
|
4
in stock
|
Buy Now | |
Richardson RFPD
from US$2.12
|
-
|
Buy Now |
Narrow body, RoHS-compliant, SOIC 8-lead package |
Low power operation |
Bidirectional communication |
3 V/5 V level translation |
High temperature operation: 125°C |
High data rate: dc to 25 Mbps (NRZ) |
Automotive versions qualified per AEC-Q100 |
See data sheet for additional featuresADuM1200-EP supports defense and aerospace applications (AQEC standard) |
Download ADuM1200-EP data sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
Enhanced product change notification |
Qualification data available on request |
V62/12630 DSCC Drawing Number |
DUAL-CHANNEL DIGITAL ISOLATORS | Analog Devices |
Dig. Isol. 2Ch 2,5kV 1MBd SO8 | Schukat Electronic |
IC: interface | Transfer Multisort Elektronik |
Digital Isolator, 2Ch, -40 To 105Deg C | Newark Electronics |
ISOLATORS | element14 |
DIGITAL ISOLATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADUM1200ARZ?
Additional datasheets, footprints and schematics for ADUM1200ARZ are listed on our Part Details page. You can also find images and similar parts to ADUM1200ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUM1200ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUM1200ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUM1200ARZ fall under?
The ADUM1200ARZ is listed under Standard Digital Isolators.
Can I view similar or alternative parts?
You can view similar parts to ADUM1200ARZ when available in the Standard Digital Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUM1200ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUM1200ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUM1200ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Schukat Electronic, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for ADUM1200ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUM1200ARZ often in real-time on the comparison pages.
What if I can't find stock of ADUM1200ARZ?
You can fill out our help required form which you can use to request a quote for ADUM1200ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.