Status: | Production |
---|---|
Series: | ADUCM360 |
RoHS: | Compliant |
Analog input/output |
Dual (24-bit) ADCs |
6 differential or 12 single-ended input channels |
Programmable Gain Amplifiers (PGA) (1-128) for each ADC |
Flexible input MUX for input channel selection to both ADCs |
Buffers for external reference connection |
Programmable sensor excitation current sources |
On-chip precision voltage reference |
Single 12-bit voltage output DAC |
NPN mode for 4 mA to 20 mA loop applications |
Microcontroller |
ARM Cortex-M3 32-bit processor |
Serial wire download and debug |
Internal watch crystal for wakeup timer |
16 MHz oscillator with 8-way programmable divider |
Memory |
128 kB Flash/EE Memory, 8k Bytes SRAM |
In-circuit debug/download via Serial Wire and UART |
Power |
Operates directly from a 3.0V battery |
Power consumption |
MCU Active Mode: Core consumes 290μA / MHz |
Active Mode: 1.0mA (All peripherals active), core operating at 500KHz |
Supply Range: 1.8V to 3.6V (max) |
Power down mode: 4μA (WU Timer Active) |
On-chip peripheral |
UART, I2C and 2 x SPI serial I/O |
16-bit PWM controller |
19-pin multifunction GPIO Port |
See data sheet for additional features |
Package and temperature range |
48-lead LFCSP (7mm x 7mm) package –40°C to 125°C |
Development tools |
Low cost QuickStart Development System |
Third-party compiler and emulator tool support |
Multiple functional safety features for improved diagnostics |
Cortex M3 MCU + Dual 24bit S-D | Analog Devices |
Arm Mcu, 20Mips, 19I/O, Lfcsp-48 | Newark Electronics |
ARM MCU, 20MIPS, 19I/O, LFCSP-48 | element14 |
DIGITAL SIGNAL PROCESSOR IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADUCM360BCPZ128?
Additional datasheets, footprints and schematics for ADUCM360BCPZ128 are listed on our Part Details page. You can also find images and similar parts to ADUCM360BCPZ128 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUCM360BCPZ128 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUCM360BCPZ128 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUCM360BCPZ128 fall under?
The ADUCM360BCPZ128 is listed under Precision Microcontrollers.
Can I view similar or alternative parts?
You can view similar parts to ADUCM360BCPZ128 when available in the Precision Microcontrollers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUCM360BCPZ128 you can contact the distributor directly for product support, shipping queries etc.
Is the ADUCM360BCPZ128 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUCM360BCPZ128 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for ADUCM360BCPZ128.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUCM360BCPZ128 often in real-time on the comparison pages.
What if I can't find stock of ADUCM360BCPZ128?
You can fill out our help required form which you can use to request a quote for ADUCM360BCPZ128 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.