Status: | Production |
---|---|
Series: | ADUCM350 |
RoHS: | Compliant |
Analog performance |
160 kSPS, 16-bit, precision analog-to-digital converter (ADC) |
4 dedicated voltage measurement channels |
8 current measurement channels |
Impedance measurement engine |
High precision voltage reference |
Supply noise rejection filtering |
Ultralow leakage configurable switch matrix |
12-bit digital-to-analog converter (DAC) |
Precision instrumentation amplifier control loop |
6-channel CapTouch controller |
Temperature sensor |
Analog hardware accelerators |
Autonomous analog front-end (AFE) controller |
Independent sequencer for AFE functions |
Direct digital synthesizer (DDS)/arbitrary waveform generator |
Receive filters |
Complex impedance measurement (DFT) engine |
Processing |
16 MHz ARM Cortex-M3 processor |
384 kB of embedded flash memory |
32 kB system SRAM |
16 kB Flash configured EEPROM |
Integrated full-speed USB 2.0 controller and PHY |
Multilayer advanced microcontroller bus architecture |
(AMBA) bus matrix |
Central direct memory access (DMA) controller |
Real-time clock (RTC) |
General-purpose, wake-up, and watchdog timers |
Communication |
Input/output |
I2S and beeper interface |
LCD display controller (parallel and serial) |
LCD segment controller |
SPI, I2C, and UART peripheral interfaces |
Programmable GPIOs |
Power |
Coin cell battery compatible |
2.5 V to 3.6 V active measurement range |
Power management unit (PMU) |
Power-on reset (POR) and power supply monitor (PSM) |
Packages and temperature range |
Operating temperature range: −40°C to +85°C |
Package: 120-lead, 8 mm × 8 mm CSP_BGA |
Arm Mcu, 16Mhz, 66 I/O, Cspbga-120 | Newark Electronics |
ARM MCU, 16MHZ, 66 I/O, CSPBGA-120 | element14 |
Impedance measurement with ARM | Analog Devices |
MICROCONTROLLER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADUCM350BBCZ?
Additional datasheets, footprints and schematics for ADUCM350BBCZ are listed on our Part Details page. You can also find images and similar parts to ADUCM350BBCZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUCM350BBCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUCM350BBCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUCM350BBCZ fall under?
The ADUCM350BBCZ is listed under Precision Microcontrollers.
Can I view similar or alternative parts?
You can view similar parts to ADUCM350BBCZ when available in the Precision Microcontrollers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUCM350BBCZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUCM350BBCZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUCM350BBCZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for ADUCM350BBCZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUCM350BBCZ often in real-time on the comparison pages.
What if I can't find stock of ADUCM350BBCZ?
You can fill out our help required form which you can use to request a quote for ADUCM350BBCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.