Status: | Unknown |
---|---|
Series: | ADUC Family ADUCM3 Series Microcontrollers |
RoHS: | Unknown |
No distributors results available
Product Range | ADUC Family ADUCM3 Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M3 |
No. of Bits | 32bit |
CPU Speed | 16.384MHz |
Program Memory Size | 132KB |
RAM Memory Size | 6KB |
No. of Pins | 32Pins |
MCU Case Style | LFCSP |
No. of I/O's | 6I/O's |
Embedded Interface Type | LIN SPI |
Supply Voltage Min | 3.6V |
Supply Voltage Max | 18V |
MCU Family | ADuC |
MCU Series | ADUCM3 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a ADUCM331WDCPZ?
Additional datasheets, footprints and schematics for ADUCM331WDCPZ are listed on our Part Details page. You can also find images and similar parts to ADUCM331WDCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUCM331WDCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUCM331WDCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUCM331WDCPZ fall under?
The ADUCM331WDCPZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ADUCM331WDCPZ when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUCM331WDCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUCM331WDCPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADUCM331WDCPZ have stock available?
There is no stock from authorised distributors for ADUCM331WDCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUCM331WDCPZ often in real-time on the comparison pages.
What if I can't find stock of ADUCM331WDCPZ?
You can fill out our help required form which you can use to request a quote for ADUCM331WDCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.