Status: | Production |
---|---|
Series: | ADUCM322 |
RoHS: | Compliant |
Analog input/output |
Multichannel, 12-bit, 1 MSPS analog-to-digital converter (ADC) |
Up to 16 ADC input channels |
0 V to VREF analog input range |
Single-ended modes |
AVDD and IOVDD monitors |
12-bit voltage output digital-to-analog converters (VDACs) |
8 VDACs with a range of 0 V to 2.5 V or AVDD outputs |
Voltage comparator |
Microcontroller |
ARM Cortex-M3 processor, 32-bit RISC architecture |
Serial wire port supports code download and debug |
Clocking options |
80 MHz phase-locked loop (PLL) with programmable divider |
Trimmed on-chip oscillator (±3%) |
External 16 MHz crystal option |
External clock source up to 80 MHz |
Memory |
2 × 128 kB independent Flash/EE memories |
10,000 cycle Flash/EE endurance |
20-year Flash/EE retention |
32 kB SRAM |
Software triggered in-circuit reprogrammability via management data input/output (MDIO) |
On-chip peripherals |
MDIO slave up to 4 MHz |
2 × I2C, 2 × SPI, UART |
Multiple general-purpose input/output (GPIO) balls: 3.6 V compliant |
7 × 1.2 V compatible when used for MDIO |
32-element programmable logic array (PLA) |
3 general-purpose timers |
Wake-up timer |
Watchdog timer |
16-bit pulse width modulator (PWM) |
Power |
Supply range: 2.9 V to 3.6 V |
Flexible operating modes for low power applications |
Packages and temperature range |
6 mm × 6 mm, 96-ball CSP_BGA package |
Fully specified for −40°C to +105°C ambient operation |
Tools |
QuickStart development system |
Full third-party support |
80Mhz Cortex M3 wi 12Bit | Analog Devices |
MICROCONTROLLER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADUCM322BBCZ?
Additional datasheets, footprints and schematics for ADUCM322BBCZ are listed on our Part Details page. You can also find images and similar parts to ADUCM322BBCZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUCM322BBCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUCM322BBCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUCM322BBCZ fall under?
The ADUCM322BBCZ is listed under Precision Microcontrollers.
Can I view similar or alternative parts?
You can view similar parts to ADUCM322BBCZ when available in the Precision Microcontrollers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUCM322BBCZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUCM322BBCZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUCM322BBCZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADUCM322BBCZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUCM322BBCZ often in real-time on the comparison pages.
What if I can't find stock of ADUCM322BBCZ?
You can fill out our help required form which you can use to request a quote for ADUCM322BBCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.