Status: | Production |
---|---|
Series: | ADUCM310 |
RoHS: | Compliant |
Analog input/output |
22-channel, 14-bit, 800 kSPS analog-to-digital converter (ADC) |
10 external channels |
1 on-chip die temperature monitor |
6 current output digital-to-analog converter (IDAC) monitor channels |
3 power monitor channels |
2 buffered reference output channels |
Fully differential and single-ended modes |
0 V to 2.5 V analog input range |
6 low noise, 12-/14-bit IDAC outputs |
1× 250 mA, 1× 200 mA, 2× 100 mA, and 2× 20 mA |
Semiconductor optical amplifier (SOA) IDAC pull-down to −3.0 V for fast current sink |
Eight 12-bit voltage output DACs (VDACs) |
Channel 0 and Channel 1: 0 V to 3 V, 75 Ω load |
Channel 2 and Channel 3: −5 V to 0 V, 500 Ω load |
Channel 4 and Channel 5: 0 V to 3 V, 300 Ω load |
Channel 6: 0 V to 5 V, 500 Ω load |
Channel 7: 0 V to 5 V, 100 Ω load |
2.5 V, on-chip voltage reference |
2 buffered 2.5 V outputs |
Microcontroller |
ARM Cortex-M3 processor, 32-bit RISC architecture |
Serial wire port supports code download and debugging |
Clocking options |
Trimmed on-chip oscillator (±3%) |
80 MHz phase-locked loop (PLL) |
External 16 MHz crystal option |
External clock source |
Memory |
2× 128 kB Flash/EE memories, 32 kB SRAM |
In-circuit download, SW-DP-based debugging |
Software triggered in-circuit reprogrammability |
On-chip peripherals |
UART, 2× I2C and 2× SPI serial input/output |
28-pin general-purpose input/output (GPIO) port |
3 general-purpose timers |
Wake-up (W/U) timer |
Watchdog timer (WDT) |
32-element programmable logic array (PLA) |
Vectored interrupt controller |
Interrupt on edge or level external pin inputs |
9× external interrupts |
Power |
Multiple supplies |
5 V for VDAC6 and VDAC7 |
3.3 V for digital and analog inputs/outputs |
1.8 V to 2.7 V for IDACs |
−5 V supply for IDAC3 and VDAC2/VDAC3 |
Package and temperature range |
6 mm × 6 mm, 112-ball CSP_BGA package |
Fully specified for −40°C to +85°C ambient operation |
Tools |
QuickStart™ development system |
Full third party support |
80Mhz M3 wi 14Bit Analog for T | Analog Devices |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADUCM310BBCZ?
Additional datasheets, footprints and schematics for ADUCM310BBCZ are listed on our Part Details page. You can also find images and similar parts to ADUCM310BBCZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUCM310BBCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUCM310BBCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUCM310BBCZ fall under?
The ADUCM310BBCZ is listed under Precision Microcontrollers.
Can I view similar or alternative parts?
You can view similar parts to ADUCM310BBCZ when available in the Precision Microcontrollers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUCM310BBCZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUCM310BBCZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUCM310BBCZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADUCM310BBCZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUCM310BBCZ often in real-time on the comparison pages.
What if I can't find stock of ADUCM310BBCZ?
You can fill out our help required form which you can use to request a quote for ADUCM310BBCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.