Status: | Production |
---|---|
Series: | ADUCM3029 |
RoHS: | Compliant |
EEMBC ULPMark™-CP score: 245.5 |
Ultra low power active and hibernate mode |
Active mode dynamic current: 30 μA/MHz (typical) |
Flexi mode: 300 μA (typical) |
Hibernate mode: 750 nA (typical) |
Shutdown mode: 60 nA (typical) |
ARM Cortex-M3 processor with MPU |
Up to 26 MHz with serial wire debug interface |
Power management |
Single-supply operation (VBAT): 1.74 V to 3.6 V |
Optional buck converter for improved efficiency |
Memory options |
128 kB/256 kB of embedded flash memory with ECC |
4 kB of cache memory to reduce active power |
64 kB of configurable system SRAM with parity up to 32 kB of SRAM retained in hibernate mode |
Safety |
Watchdog with dedicated on-chip oscillator |
Hardware CRC with programmable polynomial |
Multiparity bit protected SRAM |
ECC protected embedded flash |
Security |
TRNG |
User code protection |
Hardware cryptographic accelerator supporting AES-128, AES-256, and SHA-256 |
Digital peripherals |
3 SPI interfaces to enable glueless interface to sensors, radios, and converters |
I2C and UART interfaces |
SPORT for natively interfacing with converters and radios |
Programmable GPIOs (44 in LFCSP and 34 in WLCSP) |
3 general-purpose timers with PWM support |
RTC and FLEX_RTC with SensorStrobe and time stamping |
Programmable beeper |
25-channel DMA controller |
Clocking features |
26 MHz clock: on-chip oscillator, external crystal oscillator |
32 kHz clock: on-chip oscillator, low power crystal oscillator |
Integrated PLL with programmable divider |
Analog peripherals |
12-bit SAR ADC, 1.8 MSPS, 8 channels, and digital comparator |
INTERFACE - AUDIO/VIDEO | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADUCM3029BCPZ?
Additional datasheets, footprints and schematics for ADUCM3029BCPZ are listed on our Part Details page. You can also find images and similar parts to ADUCM3029BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUCM3029BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUCM3029BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUCM3029BCPZ fall under?
The ADUCM3029BCPZ is listed under Precision Microcontrollers.
Can I view similar or alternative parts?
You can view similar parts to ADUCM3029BCPZ when available in the Precision Microcontrollers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUCM3029BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUCM3029BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUCM3029BCPZ have stock available?
Authorised distributors including Richardson RFPD and Farnell have stock available or on a lead time for ADUCM3029BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUCM3029BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADUCM3029BCPZ?
You can fill out our help required form which you can use to request a quote for ADUCM3029BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.