ADUC847BSZ32-3 8052 Core Products by Analog Devices

Status: Production
Series: ADUC847
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADuC845, ADuC847, and ADuC848 are single-cycle,12.58 MIPs, 8052 core upgrades to the ADuC834 andADuC836. They include additional analog inputs for

Where to Buy

Prices starting from US$11.59

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$11.59
468
in stock
Buy Now

Features

High resolution Σ-Δ ADCs
Single 24-bit ADC
Up to 10 ADC input channels on all devices
24-bit no missing codes
22-bit rms (19.5 bit p-p) effective resolution
Offset drift 10 nV/°C, gain drift 0.5 ppm/°C chop enabled
Memory
62-kbyte on-chip Flash/EE program memory
4-kbyte on-chip Flash/EE data memory
Flash/EE, 100-year retention, 100 kcycle endurance
3 levels of Flash/EE program memory security
In-circuit serial download (no external hardware)
High speed user download (5 sec)
2304 bytes on-chip data RAM
See data sheet for additional features

Alternative Descriptions

10 Channel 24 Bit ADC + Flash | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADUC847BSZ32-3?

Additional datasheets, footprints and schematics for ADUC847BSZ32-3 are listed on our Part Details page. You can also find images and similar parts to ADUC847BSZ32-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADUC847BSZ32-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUC847BSZ32-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADUC847BSZ32-3 fall under?

The ADUC847BSZ32-3 is listed under 8052 Core Products.

Can I view similar or alternative parts?

You can view similar parts to ADUC847BSZ32-3 when available in the 8052 Core Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADUC847BSZ32-3 you can contact the distributor directly for product support, shipping queries etc.

Is the ADUC847BSZ32-3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADUC847BSZ32-3 have stock available?

Authorised distributors including Analog Devices have stock available or on a lead time for ADUC847BSZ32-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADUC847BSZ32-3 often in real-time on the comparison pages.

What if I can't find stock of ADUC847BSZ32-3?

You can fill out our help required form which you can use to request a quote for ADUC847BSZ32-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay