Status: | Production |
---|---|
Series: | ADUC831 |
RoHS: | Compliant |
Prices starting from US$11.83
ANALOG I/O |
8-channel, 247 kSPS 12-bit ADC |
DC performance: ±1 LSB INL |
AC performance: 71 dB SNR |
DMA controller for high speed ADC-to-RAM capture |
2 12-Bit (monotonic) voltage output DACs |
Dual output PWM/Σ-Δ DACs |
On-chip temperature sensor function ±3C |
On-chip voltage reference |
Memory |
62 kBytes on-chip Flash/EE program memory |
4 kBytes on-chip Flash/EE data memory |
Flash/EE, 100 yr retention, 100 kCycles endurance |
2304 bytes on-chip data RAM |
8051 based core |
8051 compatible instruction set (16 MHz max) |
12 interrupt sources, 2 priority levels |
Dual data pointer |
Extended 11-bit stack pointer |
See data sheet for additional features |
8 Bit Mcu, 16Mhz, 34I/O, Mqfp-52 | Newark Electronics |
8 BIT MCU, 16MHZ, 34I/O, MQFP-52 | element14 |
12-bit ADC with Embedded 8-bit | Analog Devices |
MICROCONTROLLER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADUC831BSZ?
Additional datasheets, footprints and schematics for ADUC831BSZ are listed on our Part Details page. You can also find images and similar parts to ADUC831BSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUC831BSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUC831BSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUC831BSZ fall under?
The ADUC831BSZ is listed under 8052 Core Products.
Can I view similar or alternative parts?
You can view similar parts to ADUC831BSZ when available in the 8052 Core Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUC831BSZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUC831BSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUC831BSZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for ADUC831BSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUC831BSZ often in real-time on the comparison pages.
What if I can't find stock of ADUC831BSZ?
You can fill out our help required form which you can use to request a quote for ADUC831BSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.