Status: | Production |
---|---|
Series: | ADUC816 |
RoHS: | Compliant |
Prices starting from US$11.18
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$11.18
|
-
|
Buy Now |
High-Resolution Sigma-Delta ADCs |
Dual 16-Bit Independent ADCs |
Programmable Gain Front End |
16-Bit No Missing Codes, Primary ADC |
13-Bit p-p Resolution @ 20 Hz, 20 mV Range |
16-Bit p-p Resolution @ 20 Hz, 2.56 V Range |
Memory |
8 Kbytes On-Chip Flash/EE Program Memory |
640 Bytes On-Chip Flash/EE Data Memory |
Flash/EE, 100 Year Retention, 100 Kcycles Endurance |
256 Bytes On-Chip Data RAM |
8051-Based Core |
8051-Compatible Instruction Set (12.58 MHz Max) |
32 kHz External Crystal, On-Chip Programmable PLL |
Three 16-Bit Timer/Counters |
26 Programmable I/O Lines |
11 Interrupt Sources, Two Priority Levels |
Power |
Specified for 3 V and 5 V Operation |
Normal: 3 mA @ 3 V (Core CLK = 1.5 MHz) |
Power-Down: 20 μA (32 kHz Crystal Running) |
On-Chip Peripherals |
On-Chip Temperature Sensor |
12-Bit Voltage Output DAC |
Dual Excitation Current Sources |
Reference Detect Circuit |
Time Interval Counter (TIC) |
UART Serial I/O |
I2C®-Compatible and SPI® Serial I/O |
Watchdog Timer (WDT), Power Supply Monitor (PSM) |
16bit ADC/embedded 8bit MCU+Fl | Analog Devices |
Where can I find additional details, specifications and documents for a ADUC816BSZ?
Additional datasheets, footprints and schematics for ADUC816BSZ are listed on our Part Details page. You can also find images and similar parts to ADUC816BSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUC816BSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUC816BSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUC816BSZ fall under?
The ADUC816BSZ is listed under 8052 Core Products.
Can I view similar or alternative parts?
You can view similar parts to ADUC816BSZ when available in the 8052 Core Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUC816BSZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUC816BSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUC816BSZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADUC816BSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUC816BSZ often in real-time on the comparison pages.
What if I can't find stock of ADUC816BSZ?
You can fill out our help required form which you can use to request a quote for ADUC816BSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.