Status: | Production |
---|---|
Series: | ADUC812 |
RoHS: | Compliant |
Prices starting from US$13.48
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$13.48
|
436
in stock
|
Buy Now | |
Schukat Electronic
from US$21.28
|
53
in stock
|
Buy Now | |
Chip One Stop
from US$14.50
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$22.00
|
1
in stock
|
Buy Now | |
element14
from US$21.84
|
1
in stock
|
Buy Now | |
Farnell
from US$20.15
|
1
in stock
|
Buy Now |
Analog I/O |
8-Channel, High Accuracy 12-Bit ADC |
On-Chip, 100 ppm/°C Voltage Reference |
High Speed 200 kSPS |
DMA Controller for High Speed ADC-to-RAM Capture |
2 12-Bit Voltage Output DACs |
On-Chip Temperature Sensor Function |
Memory |
8K Bytes On-Chip Flash/EE Program Memory |
640 Bytes On-Chip Flash/EE Data Memory |
256 Bytes On-Chip Data RAM |
16M Bytes External Data Address Space |
64K Bytes External Program Address Space |
8051 Compatible Core |
12 MHz Nominal Operation (16 MHz Max) |
3 16-Bit Timer/Counters |
High Current Drive Capability—Port 3 |
9 Interrupt Sources, 2 Priority Levels |
Power |
Specified for 3 V and 5 V Operation |
Normal, Idle, and Power-Down Modes |
On-Chip Peripherals |
UART and SPI® Serial I/O |
2-Wire (400 kHz I2C® Compatible) Serial I/O |
Watchdog Timer |
Power Supply Monitor |
12-BIT ADC WITH EMBEDDED MCU I | Analog Devices |
12bit ADC 8Ch Flash-MCU PQFP52 | Schukat Electronic |
8 Bit Mcu, 12Mhz, 32I/O, Mqfp-52 | Newark Electronics |
8 BIT MCU, 12MHZ, 32I/O, MQFP-52 | element14 |
Where can I find additional details, specifications and documents for a ADUC812BSZ?
Additional datasheets, footprints and schematics for ADUC812BSZ are listed on our Part Details page. You can also find images and similar parts to ADUC812BSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUC812BSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUC812BSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUC812BSZ fall under?
The ADUC812BSZ is listed under 8052 Core Products.
Can I view similar or alternative parts?
You can view similar parts to ADUC812BSZ when available in the 8052 Core Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUC812BSZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADUC812BSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUC812BSZ have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for ADUC812BSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUC812BSZ often in real-time on the comparison pages.
What if I can't find stock of ADUC812BSZ?
You can fill out our help required form which you can use to request a quote for ADUC812BSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.