Status: | Production |
---|---|
Series: | ADUC7128 |
RoHS: | Compliant |
Prices starting from US$9.67
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$9.67
|
77
in stock
|
Buy Now |
Analog I/O |
Multi-Channel, 12-bit, 1MSPS ADC |
Up to 14 analog-to-digital converter (ADC) channels |
Fully differential and single-ended modes |
0 to VREF Analog Input Range |
10-bit digital-to-analog converter (DAC) |
32-bit 21 MHz direct digital synthesis (DDS) |
Current-to-Voltage (I/V) Conversion |
Integrated second-order low-pass filter (LPF) |
DDS Input to DAC |
100 Ω line driver |
On-Chip Voltage Reference |
On-Chip Temperature Sensor (±3°C) |
Voltage Comparator |
Microcontroller |
ARM7TDMI Core, 16/32-bit RISC architecture |
JTAG Port supports code download and debug |
External Watch crystal/ Clock Source |
41.78 MHz PLL with 8-way programmable divider |
Optional trimmed on-chip oscillator |
See datasheet for additional features |
Flash ARM7+10-ch,12-B ADC &2x1 | Analog Devices |
Where can I find additional details, specifications and documents for a ADUC7128BSTZ126?
Additional datasheets, footprints and schematics for ADUC7128BSTZ126 are listed on our Part Details page. You can also find images and similar parts to ADUC7128BSTZ126 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUC7128BSTZ126 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUC7128BSTZ126 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUC7128BSTZ126 fall under?
The ADUC7128BSTZ126 is listed under ARM7 Core Products.
Can I view similar or alternative parts?
You can view similar parts to ADUC7128BSTZ126 when available in the ARM7 Core Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUC7128BSTZ126 you can contact the distributor directly for product support, shipping queries etc.
Is the ADUC7128BSTZ126 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUC7128BSTZ126 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADUC7128BSTZ126.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUC7128BSTZ126 often in real-time on the comparison pages.
What if I can't find stock of ADUC7128BSTZ126?
You can fill out our help required form which you can use to request a quote for ADUC7128BSTZ126 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.