Status: | Production |
---|---|
Series: | ADUC7023 |
RoHS: | Compliant |
Prices starting from US$3.84
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$3.84
|
62
in stock
|
Buy Now |
Analog I/O |
Multichannel, 12-bit, 1 MSPS ADC |
Up to 12 ADC channels |
Fully differential and single-ended modes |
0 V to VREF analog input range |
12-bit voltage output DACs |
4 DAC outputs available |
On-chip voltage reference |
On-chip temperature sensor |
Voltage comparatorMicrocontroller |
ARM7TDMI core, 16-bit/32-bit RISC architecture |
JTAG port supports code download and debugClocking options |
Trimmed on-chip oscillator (±3%) |
External watch crystal |
External clock source up to 44 MHz |
41.78 MHz PLL with programmable divider |
Memory |
62 kB Flash/EE memory, 8 kB SRAM |
In-circuit download, JTAG-based debug |
Software-triggered in-circuit reprogrammability |
Vectored interrupt controller for FIQ and IRQ |
8 priority levels for each interrupt type |
Interrupt on edge or level external pin inputsOn-chip peripherals |
2× fully I2C-compatible channels |
SPI (20 Mbps in master mode, 10 Mbps in slave mode) |
With 4-byte FIFO on input and output stages |
Up to 20 GPIO pins - Digital only GPIOs are 5 V tolerant |
3× general-purpose timers |
Watchdog timer (WDT) |
Programmable logic array (PLA) |
16 PLA elements |
16-bit, 5-channel PWM |
Flash ARM7+8-ch,12-B ADC & 4x1 | Analog Devices |
Where can I find additional details, specifications and documents for a ADUC7023BCPZ62I?
Additional datasheets, footprints and schematics for ADUC7023BCPZ62I are listed on our Part Details page. You can also find images and similar parts to ADUC7023BCPZ62I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUC7023BCPZ62I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUC7023BCPZ62I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUC7023BCPZ62I fall under?
The ADUC7023BCPZ62I is listed under ARM7 Core Products.
Can I view similar or alternative parts?
You can view similar parts to ADUC7023BCPZ62I when available in the ARM7 Core Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUC7023BCPZ62I you can contact the distributor directly for product support, shipping queries etc.
Is the ADUC7023BCPZ62I RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUC7023BCPZ62I have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADUC7023BCPZ62I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUC7023BCPZ62I often in real-time on the comparison pages.
What if I can't find stock of ADUC7023BCPZ62I?
You can fill out our help required form which you can use to request a quote for ADUC7023BCPZ62I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.