Status: | Production |
---|---|
Series: | ADUC7022 |
RoHS: | Compliant |
No distributors results available
Analog I/O |
Multichannel, 12-bit, 1 MSPS ADC |
Up to 16 ADC channels |
Fully differential and single-ended modes |
0 V to VREF analog input range12-bit voltage output DACs |
Up to 4 DAC outputs available |
On-chip voltage reference |
On-chip temperature sensor (±3°C) |
Voltage comparator |
Microcontroller |
ARM7TDMI core, 16-bit/32-bit RISC architecture |
JTAG port supports code download and debug |
Clocking options |
Trimmed on-chip oscillator (±3%) |
External watch crystal |
External clock source up to 44 MHz |
41.78 MHz PLL with programmable divider |
See datasheet for additional features |
Where can I find additional details, specifications and documents for a ADUC7022BCPZ62?
Additional datasheets, footprints and schematics for ADUC7022BCPZ62 are listed on our Part Details page. You can also find images and similar parts to ADUC7022BCPZ62 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADUC7022BCPZ62 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADUC7022BCPZ62 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADUC7022BCPZ62 fall under?
The ADUC7022BCPZ62 is listed under ARM7 Core Products.
Can I view similar or alternative parts?
You can view similar parts to ADUC7022BCPZ62 when available in the ARM7 Core Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADUC7022BCPZ62 you can contact the distributor directly for product support, shipping queries etc.
Is the ADUC7022BCPZ62 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADUC7022BCPZ62 have stock available?
There is no stock from authorised distributors for ADUC7022BCPZ62.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADUC7022BCPZ62 often in real-time on the comparison pages.
What if I can't find stock of ADUC7022BCPZ62?
You can fill out our help required form which you can use to request a quote for ADUC7022BCPZ62 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.