Status: | Production |
---|---|
Series: | ADTL084 |
RoHS: | Compliant |
Prices starting from US$1.08
TL082/TL084 compatible |
Low input bias current: 10 pA maximum |
Offset voltage |
5.5 mV maximum (ADTL082A/ADTL084A) |
9 mV maximum (ADTL082J/ADTL084J) |
±15 V operation |
Low noise: 16 nV/√Hz |
Wide bandwidth: 5 MHz |
Slew rate: 20 V/μs |
CMRR: 80 dB minimum |
Total harmonic distortion: 0.001% |
Supply current: 1.2 mA typical |
Unity-gain stable |
Op-Amp, 5Mhz, -40 To 125Deg C, Nsoic-14 | Newark Electronics |
OP-AMP, 5MHZ, -40 TO 125DEG C, NSOIC-14 | element14 |
OP Amp Quad GP 18V/36V 14-Pin SOIC | RS |
Industry Standard TL084 | Analog Devices |
Where can I find additional details, specifications and documents for a ADTL084ARZ?
Additional datasheets, footprints and schematics for ADTL084ARZ are listed on our Part Details page. You can also find images and similar parts to ADTL084ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADTL084ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADTL084ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADTL084ARZ fall under?
The ADTL084ARZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to ADTL084ARZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADTL084ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADTL084ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADTL084ARZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for ADTL084ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADTL084ARZ often in real-time on the comparison pages.
What if I can't find stock of ADTL084ARZ?
You can fill out our help required form which you can use to request a quote for ADTL084ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.