Status: | Production |
---|---|
Series: | ADTL082 |
RoHS: | Compliant |
TL082/TL084 compatible |
Low input bias current: 10 pA maximum |
Offset voltage |
5.5 mV maximum (ADTL082A/ADTL084A) |
9 mV maximum (ADTL082J/ADTL084J) |
±15 V operation |
Low noise: 16 nV/√Hz |
Wide bandwidth: 5 MHz |
Slew rate: 20 V/μs |
CMRR: 80 dB minimum |
Total harmonic distortion: 0.001% |
Supply current: 1.2 mA typical |
Unity-gain stable |
Industry Standard TL082 | Analog Devices |
Op-Amp, 5Mhz, -40 To 125Deg C, Nsoic-8 | Newark Electronics |
OP-AMP, 5MHZ, -40 TO 125DEG C, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a ADTL082ARZ-REEL7?
Additional datasheets, footprints and schematics for ADTL082ARZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADTL082ARZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADTL082ARZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADTL082ARZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADTL082ARZ-REEL7 fall under?
The ADTL082ARZ-REEL7 is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to ADTL082ARZ-REEL7 when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADTL082ARZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADTL082ARZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADTL082ARZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADTL082ARZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADTL082ARZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADTL082ARZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADTL082ARZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.