Status: | Production |
---|---|
Series: | ADTL082 |
RoHS: | Compliant |
TL082/TL084 compatible |
Low input bias current: 10 pA maximum |
Offset voltage |
5.5 mV maximum (ADTL082A/ADTL084A) |
9 mV maximum (ADTL082J/ADTL084J) |
±15 V operation |
Low noise: 16 nV/√Hz |
Wide bandwidth: 5 MHz |
Slew rate: 20 V/μs |
CMRR: 80 dB minimum |
Total harmonic distortion: 0.001% |
Supply current: 1.2 mA typical |
Unity-gain stable |
Industry Standard TL082 | Analog Devices |
Op-Amp, 5Mhz, -40 To 125Deg C, Msop8 | Newark Electronics |
OP-AMP, 5MHZ, -40 TO 125DEG C, MSOP8 | element14 |
Where can I find additional details, specifications and documents for a ADTL082ARMZ?
Additional datasheets, footprints and schematics for ADTL082ARMZ are listed on our Part Details page. You can also find images and similar parts to ADTL082ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADTL082ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADTL082ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADTL082ARMZ fall under?
The ADTL082ARMZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to ADTL082ARMZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADTL082ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADTL082ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADTL082ARMZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADTL082ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADTL082ARMZ often in real-time on the comparison pages.
What if I can't find stock of ADTL082ARMZ?
You can fill out our help required form which you can use to request a quote for ADTL082ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.