Status: | Active |
---|---|
Series: | ADT7490 |
RoHS: | Compliant |
Prices starting from US$1.65
1 local on-chip temperature sensor |
2 remote temperature sensors |
3-current external temperature sensors with series resistance cancellation (SRC) |
PECI interface for CPU thermal information and support of up to 4 PECI inputs on one pin |
3 high frequency or low frequency PWM outputs for use with 3-wire or 4-wire fans |
4 TACH inputs to measure fan speed |
OS independent automatic fan speed control based on thermal information |
Dynamic TMIN control mode to optimize system acoustics |
Default startup at 100% PWM for all fans for robust operation |
Applications |
---|
Thermal Management |
Servers |
RFID Reader |
End Products |
---|
Notebook and Desktop Computers |
Game Consoles |
Description | ADT7490 |
---|---|
Compliance | Pb-free Halide free |
Data Transmission Standard | SMBus |
ICC Max (mA) | 5 |
VCC Min (V) | 3 |
VCC Max (V) | 3.6 |
T Min (°C) | -40 |
T Max (°C) | 125 |
Package Type | QSOP-24 |
Remote Thermal Monitor And Fan Controller With Peci Interface/Reel |Onsemi ADT7490ARQZ-REEL | Newark Electronics |
Remote Thermal Monitor and Fan Controller with PECI Interface - QSOP-24 | Future Electronics |
Remote Thermal Monitor and Fan Controller 3.3V 24-Pin QSOP T/R | Avnet America |
REMOTE THERMAL MONITOR/FAN CONT, QSOP-24 | Farnell |
Where can I find additional details, specifications and documents for a ADT7490ARQZ-REEL?
Additional datasheets, footprints and schematics for ADT7490ARQZ-REEL are listed on our Part Details page. You can also find images and similar parts to ADT7490ARQZ-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADT7490ARQZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADT7490ARQZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADT7490ARQZ-REEL fall under?
The ADT7490ARQZ-REEL is listed under Sensors > Thermal Management > Fan Controllers.
Can I view similar or alternative parts?
You can view similar parts to ADT7490ARQZ-REEL when available in the Fan Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADT7490ARQZ-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the ADT7490ARQZ-REEL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for ADT7490ARQZ-REEL have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for ADT7490ARQZ-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADT7490ARQZ-REEL often in real-time on the comparison pages.
What if I can't find stock of ADT7490ARQZ-REEL?
You can fill out our help required form which you can use to request a quote for ADT7490ARQZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.